Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G02YZAR

Description
Win Source Part Number: 1257929-SN74AUC1G02Y ZAR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AUC1G02YZAR -TITR,TEXTISSN74AUC1 G02YZAR Base Product Number: SN74AUC1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257929-SN74AUC1G02Y ZAR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AUC1G02YZAR -TITR,TEXTISSN74AUC1 G02YZAR Base Product Number: SN74AUC1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257929-SN74AUC1G02YZAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257929-SN74AUC1G02YZAR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257929-SN74AUC1G02YZAR
Win Source Part Number: 1257929-SN74AUC1G02Y ZAR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74AUC1G02YZAR -TITR,TEXTISSN74AUC1 G02YZAR Base Product Number: SN74AUC1 Product Status: Obsolete

Win Source Part Number: 1257929-SN74AUC1G02YZAR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AUC1G02YZAR-TITR,TEXTISSN74AUC1G02YZAR
Base Product Number: SN74AUC1
Product Status: Obsolete

Buy Now Datasheet
 - SN74AUC1G02YZAR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, AUC Series, 1-Func, 2-Input, CMOS

NOR Gate, AUC Series, 1-Func, 2-Input, CMOS

Supplier's Site Datasheet
AUC SERIES, 2-INPUT NOR GATE, BGA5, GREEN, MO-211EA, DSBGA-5 Product overview: SN74AUC1G02YZAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G02YZAR can be used for catalog matching and distributor lookup.

AUC SERIES, 2-INPUT NOR GATE, BGA5, GREEN, MO-211EA, DSBGA-5 Product overview: SN74AUC1G02YZAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G02YZAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74AUC1G02YZAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G02YZAR
Gates and Inverters SN74AUC1G02YZAR
NOR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

NOR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now
Logic - Gates and Inverters - SN74AUC1G02YZAR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G02YZAR
Logic - Gates and Inverters SN74AUC1G02YZAR
IC GATE NOR 1CH 2-INP 5DSBGA

IC GATE NOR 1CH 2-INP 5DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74AUC1G02YZAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74AUC1G02YZAR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G02YZAR
IC GATE NOR 1CH 2-INP 5DSBGA

IC GATE NOR 1CH 2-INP 5DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257929-SN74AUC1G02YZAR SN74AUC1G02YZAR 705-SN74AUC1G02YZAR SN74AUC1G02YZAR SN74AUC1G02YZAR SN74AUC1G02YZAR
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; NOR; NOR Gate OR; NOR NOR; NOR GATE NOR; NOR Gate NOT; NOR NOR
Supply Voltage 0.8V ~ 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Inputs 2 2 2
Propagation Delay 2.1 ns 2.1 ns
Low Level Output Current (Sink) 9 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-74ABT32D - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family ABT
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Logic Gates - 8228714P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Logic Family Multifunction
Inputs 2
View Details