Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74AUC1G02YEAR

Description
Win Source Part Number: 1257946-SN74AUC1G02Y EAR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-13724-1,-296-13 724-1R,296-13724-2R, 296-13724-1R,-296-13 724-1,296-13724-1,-S N74AUC1G02YEARR,296- 13724-2 Base Product Number: SN74AUC1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257946-SN74AUC1G02Y EAR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-13724-1,-296-13 724-1R,296-13724-2R, 296-13724-1R,-296-13 724-1,296-13724-1,-S N74AUC1G02YEARR,296- 13724-2 Base Product Number: SN74AUC1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257946-SN74AUC1G02YEAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257946-SN74AUC1G02YEAR
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257946-SN74AUC1G02YEAR
Win Source Part Number: 1257946-SN74AUC1G02Y EAR Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74AUC Package: Tape & Reel (TR),Cut Tape (CT) Number of Circuits: 1 Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 9mA, 9mA Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0V ~ 0.7V Logic Level - High: 1.7V Voltage - Supply: 0.8V ~ 2.7V Package / Case: 5-XFBGA, DSBGA Supplier Device Package: 5-DSBGA (1.4x0.9) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-13724-1,-296-13 724-1R,296-13724-2R, 296-13724-1R,-296-13 724-1,296-13724-1,-S N74AUC1G02YEARR,296- 13724-2 Base Product Number: SN74AUC1 Product Status: Obsolete

Win Source Part Number: 1257946-SN74AUC1G02YEAR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2.1ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-13724-1,-296-13724-1R,296-13724-2R,296-13724-1R,-296-13724-1,296-13724-1,-SN74AUC1G02YEARR,296-13724-2
Base Product Number: SN74AUC1
Product Status: Obsolete

Buy Now Datasheet
AUC SERIES, 2-INPUT NOR GATE, BGA5, MO-211EA, DSBGA-5 Product overview: SN74AUC1G02YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G02YEAR can be used for catalog matching and distributor lookup.

AUC SERIES, 2-INPUT NOR GATE, BGA5, MO-211EA, DSBGA-5 Product overview: SN74AUC1G02YEAR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G02YEAR can be used for catalog matching and distributor lookup.

Supplier's Site
Gates and Inverters - SN74AUC1G02YEAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74AUC1G02YEAR
Gates and Inverters SN74AUC1G02YEAR
NOR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

NOR Gate IC 1 Channel 5-DSBGA (1.4x0.9)

Buy Now Datasheet
Logic - Gates and Inverters - SN74AUC1G02YEAR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74AUC1G02YEAR
Logic - Gates and Inverters SN74AUC1G02YEAR
IC GATE NOR 1CH 2-INP 5DSBGA

IC GATE NOR 1CH 2-INP 5DSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257946-SN74AUC1G02YEAR 705-SN74AUC1G02YEAR SN74AUC1G02YEAR SN74AUC1G02YEAR
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; NOR; NOR Gate NOR; NOR GATE NOR; NOR Gate NOT; NOR
Supply Voltage 0.8V ~ 2.7V 2.7V 0.8V ~ 2.7V 1.7V (Low), 0V ~ 0.7V (High)
Inputs 2 2 2
Propagation Delay 2.1 ns 2.1 ns
Low Level Output Current (Sink) 9 mA 9 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5403LM - Lingto Electronic Limited
Specs
Gate Type NOT; AND; NAND
View Details
Logic Gates - 2139000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
5-Channel Level Translator - MYXAF54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers