The SN74AUC1G00 is a single 2-input positive-NAND gate designed for low power consumption, with a maximum supply current of 10 mA. It operates within a supply voltage range of 0.8 V to 2.7 V, optimized specifically for 1.65 V to 1.95 V operation. The device features a maximum propagation delay of 2.2 ns at 1.8 V and supports mixed-mode signal operation. It is housed in a NanoFree,Ñ¢ package, which utilizes the die as the package, allowing for a compact design. The SN74AUC1G00 is also specified for partial-power-down applications, with I_off circuitry that disables outputs to prevent backflow current when powered down. The device is rated for operation over a temperature range of -40°C to 85°C and offers robust ESD protection exceeding various standards.
NAND Gate IC 1 Channel 5-DSBGA (1.4x0.9)
AUC SERIES, 2-INPUT NAND GATE, BGA5, DSBGA-5 Product overview: SN74AUC1G00YEPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC1G00YEPR can be used for catalog matching and distributor lookup.
NAND Gate, AUC Series, 1-Func, 2-Input, CMOS
Win Source Part Number: 1257949-SN74AUC1G00Y
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AUC
Package: Tape & Reel (TR),Cut Tape (CT)
Number of Circuits: 1
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 9mA, 9mA
Max Propagation Delay @ V, Max CL: 2ns @ 2.5V, 30pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0V ~ 0.7V
Logic Level - High: 1.7V
Voltage - Supply: 0.8V ~ 2.7V
Package / Case: 5-XFBGA, DSBGA
Supplier Device Package: 5-DSBGA (1.4x0.9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74AUC1G00YEP
Base Product Number: SN74AUC1
Product Status: Obsolete
IC GATE NAND 1CH 2-INP 5DSBGA
NAND Gate IC 1 Channel 5-DSBGA (1.4x0.9)
IC GATE NAND 1CH 2-INP 5DSBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-18545-2-ND | 705-SN74AUC1G00YEPR | SN74AUC1G00YEPR | 1257949-SN74AUC1G00YEPR | SN74AUC1G00YEPR | SN74AUC1G00YEPR | SN74AUC1G00YEPR |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | AND; NAND | NOT; NAND; NAND Gate | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 0.8V ~ 2.7V | 0.8V ~ 2.7V | 1.7V (Low), 0V ~ 0.7V (High) | 0.8V ~ 2.7V | |||
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 2 ns | 2 ns | 2 ns | ||||
| Low Level Output Current (Sink) | 9 mA | 9 mA | 9 mA |