Manufacturer: Texas Instruments
Win Source Part Number: 065310-SN74AUC17RGYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Number of Elements: 6
Number of Bits per Element: 1
Input Type: Schmitt Trigger
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-VQFN (3.5x3.5)
Supply Voltage - Operating: 0.8 V to 2.7 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Buffer, Non-Inverting 6 Element 1 Bit per Element Push-Pull Output 14-VQFN (3.5x3.5)
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers |
| Product Number | 065310-SN74AUC17RGYRG4 | SN74AUC17RGYRG4-ND |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC17RGYRG4 | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 0.8000 to 2.7 volts | 0.8000 to 2.7 volts |