Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC16244DGGR SN74AUC16244DGGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 065309-SN74AUC16244D GGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74AUC16244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 0.8 V to 2.7 V Alternative Parts (Cross-Reference): PI74AUC16244A; PI74AUC16244K; SN74AUC16244GQLR; 74AUC16244DGVRG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065309-SN74AUC16244D GGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74AUC16244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 0.8 V to 2.7 V Alternative Parts (Cross-Reference): PI74AUC16244A; PI74AUC16244K; SN74AUC16244GQLR; 74AUC16244DGVRG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC16244DGGR - 065309-SN74AUC16244DGGR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC16244DGGR
065309-SN74AUC16244DGGR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC16244DGGR 065309-SN74AUC16244DGGR
Manufacturer: Texas Instruments Win Source Part Number: 065309-SN74AUC16244D GGR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 9mA, 9mA Number of Elements: 4 Number of Bits per Element: 4 Family Name: SN74AUC16244 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TSSOP Supply Voltage - Operating: 0.8 V to 2.7 V Alternative Parts (Cross-Reference): PI74AUC16244A; PI74AUC16244K; SN74AUC16244GQLR; 74AUC16244DGVRG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065309-SN74AUC16244DGGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 9mA, 9mA
Number of Elements: 4
Number of Bits per Element: 4
Family Name: SN74AUC16244
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 0.8 V to 2.7 V
Alternative Parts (Cross-Reference): PI74AUC16244A; PI74AUC16244K; SN74AUC16244GQLR; 74AUC16244DGVRG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 065309-SN74AUC16244DGGR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AUC16244DGGR
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL83075EIUZA - 875806-ISL83075EIUZA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details