Schmitt Trigger Inverter IC, 6-Bit, 2.7V, CMOS, VQFN Product overview: SN74AUC14RGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2.7V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AUC14RGYRG4 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-VQFN (3.5x3.5)
Manufacturer: Texas Instruments
Win Source Part Number: 1254015-SN74AUC14RGY
Series: 74AUC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Schmitt Trigger
Package: 14-VFQFN Exposed Pad
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 9mA, 9mA
Operating Supply Voltage: 0.8 V ~ 2.7 V
Max Propagation Delay @ V, Max CL: 2.7ns @ 2.5V, 30pF
Logic Level - Low: 0.22 V ~ 0.58 V
Logic Level - High: 0.5 V ~ 1.56 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-VQFN (3.5x3.5)
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): SN74AUC14RGYR; SN74AUC14RGYRG4;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Inverter IC 6 Channel Schmitt Trigger 14-VQFN (3.5x3.5)
IC INVERT SCHMITT 6CH 1IN 14VQFN
IC INVERT SCHMITT 6CH 6IN 14VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AUC14RGYRG4 | SN74AUC14RGYRG4-ND | 1254015-SN74AUC14RGYRG4 | SN74AUC14RGYRG4 | SN74AUC14RGYRG4 | SN74AUC14RGYRG4 |
| Product Name | 2.7V VQFN Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AUC14RGYRG4 | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT |
| Supply Voltage | 2.7V | 0.8V ~ 2.7V | 0.8 V ~ 2.7 V | 0.8V ~ 2.7V | 0.5V ~ 1.56V (Low), 0.22V ~ 0.58V (High) | |
| Inputs | 1 | 1 | 6 | 1 | ||
| Propagation Delay | 2.7 ns | 2.7 ns | 2.7 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |