IC GATE AND 6CH 2-INP 20DIP Product overview: SN74AS808BNG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS808BNG4 can be used for catalog matching and distributor lookup.
AND Gate IC 6 Channel 20-PDIP
Win Source Part Number: 1257970-SN74AS808BNG
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AS
Package: Tube
Number of Circuits: 6
Standard Package: 20
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AS808BNE4,SN74AS
Base Product Number: 74AS808
AND Gate IC 6 Channel 20-PDIP
IC GATE AND 6CH 2-INP 20DIP
IC GATE AND 6CH 2-INP 20DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AS808BNG4 | SN74AS808BNG4-ND | 1257970-SN74AS808BNG4 | SN74AS808BNG4 | SN74AS808BNG4 | SN74AS808BNG4 |
| Product Name | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND; AND Gate | AND | NOT; AND |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 6 ns | 6 ns | 6 ns | |||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |