NOR Gate, AS Series, 6-Func, 2-Input, TTL, PDSO20
NOR Gate IC 6 Channel 20-SOIC
IC GATE NOR 6CH 2-INP 20SOIC
NOR Gate IC 6 Channel 20-SOIC
IC GATE NOR 6CH 2-INP 20SOIC
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AS805BDWR | SN74AS805BDWR-ND | SN74AS805BDWR | SN74AS805BDWR | SN74AS805BDWR |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR; NOR | NOR | NOT; NOR | NOR; NOR Gate | NOR |
| Logic Family | TTL | ||||
| IC Package Type | SOP; Other; SOP20 | SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 |