NOR Gate IC 6 Channel 20-SOIC
Hex NOR Gate IC, 2-Input, 5V, 4.3ns, SOIC Product overview: SN74AS805BDW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS805BDW can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257967-SN74AS805BDW
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AS
Package: Tube
Number of Circuits: 6
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AS805BDWG4,SN74A
Base Product Number: SN74AS8
Product Status: Obsolete
NOR Gate, AS Series, 6-Func, 2-Input, TTL, PDSO20
NOR Gate IC 6 Channel 20-SOIC
IC GATE NOR 6CH 2-INP 20SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AS805BDW-ND | 705-SN74AS805BDW | 1257967-SN74AS805BDW | SN74AS805BDW | SN74AS805BDW | SN74AS805BDW |
| Product Name | Gates and Inverters | 5V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOR | NOR; NOR GATE | NOT; NOR; NOR Gate | OR; NOR | NOR; NOR Gate | NOR |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 4.3 ns | 4.3 ns | 4.3 ns | |||
| Low Level Output Current (Sink) | 48 mA | 48 mA |