Win Source Part Number: 1257983-SN74AS804BDW
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AS
Package: Tape & Reel (TR)
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AS8
Product Status: Obsolete
Hex 2-Input NAND Drivers 20-SOIC 0 to 70 Product overview: SN74AS804BDWRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS804BDWRE4 can be used for catalog matching and distributor lookup.
IC GATE NAND 6CH 2-INP 20SOIC
NAND Gate IC 6 Channel 20-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257983-SN74AS804BDWRE4 | 705-SN74AS804BDWRE4 | SN74AS804BDWRE4 | SN74AS804BDWRE4 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | SOIC Logic IC | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | Buffer/Driver; NAND; NAND GATE | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V |
| Inputs | 2 | 2 | 2 | |
| Propagation Delay | 4 ns | 4 ns | ||
| Low Level Output Current (Sink) | 48 mA | 48 mA |