Manufacturer: Texas Instruments
Win Source Part Number: 138982-SN74AS804BDWR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Max Propagation Delay @ V, Max CL: 4ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Dimension: 20-SOIC (0.295", 7.50mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
NAND Gate IC 6 Channel 20-SOIC
Hex 2-Input NAND Gate IC, 5V, 48mA, 4ns, SOIC Product overview: SN74AS804BDWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 48mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS804BDWR can be used for catalog matching and distributor lookup.
IC GATE NAND 6CH 2-INP 20SOIC
IC GATE NAND 6CH 2-INP 20SOIC
NAND Gate IC 6 Channel 20-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 138982-SN74AS804BDWR | SN74AS804BDWR-ND | 705-SN74AS804BDWR | SN74AS804BDWR | SN74AS804BDWR | SN74AS804BDWR |
| Product Name | Logic - Logic - Gates and Inverters - SN74AS804BDWR | Gates and Inverters | 5V 48mA SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | NAND | NOT; NAND | NAND; NAND Gate |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 4 ns | 4 ns | 4 ns | |||
| Low Level Output Current (Sink) | 48 mA | 48 mA | 48 mA |