Manufacturer: Texas Instruments
Win Source Part Number: 794953-SN74AS8003PSR
Series: 74AS
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.209", 5.30mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Part Status: Obsolete(EOL)
Family Name: SN74AS8003
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SO
Alternative Parts (Cross-Reference): SN74AS8003PSRG4; SN74AS8003PSRE4; SN74AS8003PS; SN74AS8003PSE4;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
NAND Gate IC 2 Channel 8-SO
IC GATE NAND 2CH 2-INP 8SO Product overview: SN74AS8003PSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS8003PSR can be used for catalog matching and distributor lookup.
NAND Gate IC 2 Channel 8-SO
IC GATE NAND 2CH 2-INP 8SO
IC GATE NAND 2CH 2-INP 8SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 794953-SN74AS8003PSR | SN74AS8003PSR-ND | 705-SN74AS8003PSR | SN74AS8003PSR | SN74AS8003PSR | SN74AS8003PSR |
| Product Name | Logic - Logic - Gates and Inverters - SN74AS8003PSR | Gates and Inverters | Dual Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND; NAND GATE | NAND; NAND Gate | NOT; NAND | NAND |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 4.5 ns | 4.5 ns | 4.5 ns | |||
| Low Level Output Current (Sink) | 20 mA | 2 mA | 20 mA |