Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS641N SN74AS641N

Description
Manufacturer: Texas Instruments Win Source Part Number: 211915-SN74AS641N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Inverting Output Type: Open Collector Current - Output High, Low: -, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 211915-SN74AS641N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Inverting Output Type: Open Collector Current - Output High, Low: -, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS641N - 211915-SN74AS641N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS641N
211915-SN74AS641N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS641N 211915-SN74AS641N
Manufacturer: Texas Instruments Win Source Part Number: 211915-SN74AS641N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Inverting Output Type: Open Collector Current - Output High, Low: -, 64mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 211915-SN74AS641N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Transceiver, Inverting
Output Type: Open Collector
Current - Output High, Low: -, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AS641N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AS641N
Buffers, Drivers, Receivers, Transceivers SN74AS641N
Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector Output 20-PDIP

Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector Output 20-PDIP

Buy Now Datasheet
IC TRANSCVR INVERT 5.5V 20DIP - 815-SN74AS641N - Utmel Electronic Limited
Hong Kong, China
IC TRANSCVR INVERT 5.5V 20DIP
815-SN74AS641N
IC TRANSCVR INVERT 5.5V 20DIP 815-SN74AS641N
IC TRANSCVR INVERT 5.5V 20DIP

IC TRANSCVR INVERT 5.5V 20DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 211915-SN74AS641N SN74AS641N 815-SN74AS641N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS641N Buffers, Drivers, Receivers, Transceivers IC TRANSCVR INVERT 5.5V 20DIP
Package Type Through Hole 20-DIP (0.300\", 7.62mm) 20-DIP (0.300, 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details