Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AS641DW

Description
Win Source Part Number: 1259778-SN74AS641DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Open Collector Current - Output High, Low: -, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AS641DWG4,TEXTIS SN74AS641DW,SN74AS64 1DWE4,SN74AS641DWE4, SN74AS641DW,296-3381 2-5,2156-SN74AS641DW ,SN74AS641DWG4 Base Product Number: 74AS641
Request a Quote Datasheet
Description
Win Source Part Number: 1259778-SN74AS641DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Open Collector Current - Output High, Low: -, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AS641DWG4,TEXTIS SN74AS641DW,SN74AS64 1DWE4,SN74AS641DWE4, SN74AS641DW,296-3381 2-5,2156-SN74AS641DW ,SN74AS641DWG4 Base Product Number: 74AS641
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259778-SN74AS641DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259778-SN74AS641DW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259778-SN74AS641DW
Win Source Part Number: 1259778-SN74AS641DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AS Package: Tube Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: Open Collector Current - Output High, Low: -, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AS641DWG4,TEXTIS SN74AS641DW,SN74AS64 1DWE4,SN74AS641DWE4, SN74AS641DW,296-3381 2-5,2156-SN74AS641DW ,SN74AS641DWG4 Base Product Number: 74AS641

Win Source Part Number: 1259778-SN74AS641DW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AS
Package: Tube
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: Open Collector
Current - Output High, Low: -, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AS641DWG4,TEXTISSN74AS641DW,SN74AS641DWE4,SN74AS641DWE4,SN74AS641DW,296-33812-5,2156-SN74AS641DW,SN74AS641DWG4
Base Product Number: 74AS641

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259778-SN74AS641DW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53254A-D01AM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 100000 kHz
View Details
Specialty Logic - 1727-8575-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-VFQFN Exposed Pad
Packing Method Tape Reel
View Details
Gate Drivers - 448-2EDL5023U2DXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details