Texas Instruments IC TRANSCVR INVERT 5.5V 20SO SN74AS640NSR

Description
IC TRANSCVR INVERT 5.5V 20SO
Description
IC TRANSCVR INVERT 5.5V 20SO

Suppliers

Company
Product
Description
Supplier Links
IC TRANSCVR INVERT 5.5V 20SO - 815-SN74AS640NSR - Utmel Electronic Limited
Hong Kong, China
IC TRANSCVR INVERT 5.5V 20SO
815-SN74AS640NSR
IC TRANSCVR INVERT 5.5V 20SO 815-SN74AS640NSR
IC TRANSCVR INVERT 5.5V 20SO

IC TRANSCVR INVERT 5.5V 20SO

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74AS640NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AS640NSR
Buffers, Drivers, Receivers, Transceivers SN74AS640NSR
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Buy Now

Technical Specifications

  Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 815-SN74AS640NSR SN74AS640NSR
Product Name IC TRANSCVR INVERT 5.5V 20SO Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; 20-SOIC (0.209, 5.30mm Width) Surface Mount; 20-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details