Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AS640DWG4

Description
Win Source Part Number: 1259772-SN74AS640DWG 4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AS Package: Tube Standard Package: 175 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259772-SN74AS640DWG 4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AS Package: Tube Standard Package: 175 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259772-SN74AS640DWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259772-SN74AS640DWG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259772-SN74AS640DWG4
Win Source Part Number: 1259772-SN74AS640DWG 4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AS Package: Tube Standard Package: 175 Mounting: SMD (SMT) Logic Type: Transceiver, Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS6 Product Status: Obsolete

Win Source Part Number: 1259772-SN74AS640DWG4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AS
Package: Tube
Standard Package: 175
Mounting: SMD (SMT)
Logic Type: Transceiver, Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 64mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AS6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1259772-SN74AS640DWG4
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833PWPR - 014639-DRV8833PWPR - Win Source Electronics
Specs
Supply Voltage 2.7 to 10.8 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOP; SSOP; TSSOP; 16-HTSSOP
View Details
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - 74AHC573PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details