Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS580N SN74AS580N

Description
Manufacturer: Texas Instruments Win Source Part Number: 332454-SN74AS580N Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 332454-SN74AS580N Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS580N - 332454-SN74AS580N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS580N
332454-SN74AS580N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS580N 332454-SN74AS580N
Manufacturer: Texas Instruments Win Source Part Number: 332454-SN74AS580N Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 332454-SN74AS580N
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 332454-SN74AS580N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS580N
Unlock Full Specs
to access all available technical data

Similar Products

2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details