SN74AS580DW -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Texas Instruments
Integrated Circuits (ICs) - Logic - Latches
SN74AS580DW
Description
BUS DRIVER, AS SERIES
-
Acme Chip Technology Co., Limited
Description
BUS DRIVER, AS SERIES
Suppliers
Integrated Circuits (ICs) - Logic - Latches
SN74AS580DW
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
SN74AS580DW |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D
Propagation Delay
12 ns
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Latch Type
Transparent-D
Output Characteristics
3-State
Supply Voltage
2V ~ 5.5V
View Details
2 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Lansdale Semiconductor, Inc.
Latch Type
Octal D
Output Characteristics
3-State
Supply Voltage
7 V
View Details