Texas Instruments Standard Linear and Logic 8-bit 125MHz 48mA SOIC Logic IC SN74AS576DWR

Description
8-Bit D-Type Flip-Flop IC, 125MHz, 48mA, SOIC Product overview: SN74AS576DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 125MHz, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 125MHz, 48mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS576DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Flip-Flop IC, 125MHz, 48mA, SOIC Product overview: SN74AS576DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 125MHz, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 125MHz, 48mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS576DWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 125MHz 48mA SOIC Logic IC
706-SN74AS576DWR
8-bit 125MHz 48mA SOIC Logic IC 706-SN74AS576DWR
8-Bit D-Type Flip-Flop IC, 125MHz, 48mA, SOIC Product overview: SN74AS576DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 125MHz, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 125MHz, 48mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS576DWR can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop IC, 125MHz, 48mA, SOIC Product overview: SN74AS576DWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 125MHz, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 125MHz, 48mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS576DWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AS576DWR
Product Name 8-bit 125MHz 48mA SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHCT3G04DP,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
4 suppliers
Quad 2-Input NOR - AF54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 2139000 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details