Win Source Part Number: 1257335-SN74AS573ADW
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74AS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 6ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74AS573ADWR-T
Base Product Number: SN74AS5
Product Status: Obsolete
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC LATCH TRANSP OCT D 3ST 20SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1257335-SN74AS573ADWR | SN74AS573ADWR-ND | SN74AS573ADWR | SN74AS573ADWR | SN74AS573ADWR |
| Product Name | Integrated Circuits (ICs) - Logic - Latches | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA | ||
| High-level Output Current (Source) | 2.6 mA | 2.6 mA | 2.6 mA | ||
| Propagation Delay | 6 ns | 6 ns | 6 ns |