Texas Instruments High-Performance Analog Logic - Logic - Latches - SN74AS533ADWR SN74AS533ADWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 138678-SN74AS533ADWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 5ns Alternative Parts (Cross-Reference): SN74AS533AN; SN74AS533ADWG4; SN74AS533ADWR; SN74AS533ADWE4; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 138678-SN74AS533ADWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 5ns Alternative Parts (Cross-Reference): SN74AS533AN; SN74AS533ADWG4; SN74AS533ADWR; SN74AS533ADWE4; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74AS533ADWR
138678-SN74AS533ADWR
Logic - Logic - Latches - SN74AS533ADWR 138678-SN74AS533ADWR
Manufacturer: Texas Instruments Win Source Part Number: 138678-SN74AS533ADWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Propagation Delay Time (ns): 5ns Alternative Parts (Cross-Reference): SN74AS533AN; SN74AS533ADWG4; SN74AS533ADWR; SN74AS533ADWE4; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 138678-SN74AS533ADWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Propagation Delay Time (ns): 5ns
Alternative Parts (Cross-Reference): SN74AS533AN; SN74AS533ADWG4; SN74AS533ADWR; SN74AS533ADWE4;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now
Logic - Latches - SN74AS533ADWR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AS533ADWR
Logic - Latches SN74AS533ADWR
IC OCTAL TRANSP LATCH 20-SOIC

IC OCTAL TRANSP LATCH 20-SOIC

Supplier's Site Datasheet
Latches - SN74AS533ADWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 138678-SN74AS533ADWR SN74AS533ADWR SN74AS533ADWR
Product Name Logic - Logic - Latches - SN74AS533ADWR Logic - Latches Latches
Supply Voltage 4.5 V ~ 5.5 V 4.5V ~ 5.5V
Low-level Output Current (Sink) 24 mA 24 mA
High-level Output Current (Source) 2.6 mA 2.6 mA
Propagation Delay 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BNSRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
Logic - Latches - 74HC563FP-E - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Propagation Delay 14 ns
View Details
Latches - 74LVC162373ADGG:11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
16-Bit Transparent Latch - 74FCT162373CTPVG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP 300 MIL; SSOP
View Details
3 suppliers