Texas Instruments Standard Linear and Logic 8-bit 125MHz 48mA SOIC Logic IC SN74AS374DWRG4

Description
8-Bit D-Type Flip-Flop Driver, SOIC, 125MHz, 48mA Product overview: SN74AS374DWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 125MHz, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 125MHz, 48mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS374DWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Flip-Flop Driver, SOIC, 125MHz, 48mA Product overview: SN74AS374DWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 125MHz, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 125MHz, 48mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS374DWRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 125MHz 48mA SOIC Logic IC - 706-SN74AS374DWRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 125MHz 48mA SOIC Logic IC
706-SN74AS374DWRG4
8-bit 125MHz 48mA SOIC Logic IC 706-SN74AS374DWRG4
8-Bit D-Type Flip-Flop Driver, SOIC, 125MHz, 48mA Product overview: SN74AS374DWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 125MHz, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 125MHz, 48mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS374DWRG4 can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop Driver, SOIC, 125MHz, 48mA Product overview: SN74AS374DWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 125MHz, 48mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 125MHz, 48mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS374DWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AS374DWRG4
Product Name 8-bit 125MHz 48mA SOIC Logic IC
Gate Type Buffer/Driver; D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 10509FM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 74AHC86PW,112-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 54H05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic Gates - 9210281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family CMOS; And
View Details