Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Latches SN74AS373DWRE4

Description
Win Source Part Number: 1257333-SN74AS373DWR E4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 48mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257333-SN74AS373DWR E4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 48mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257333-SN74AS373DWRE4
Integrated Circuits (ICs) - Logic - Latches 1257333-SN74AS373DWRE4
Win Source Part Number: 1257333-SN74AS373DWR E4 Category: Integrated Circuits (ICs)>Logic - Latches Series: 74AS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 48mA Independent Circuits: 1 Delay Time - Propagation: 6ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS3 Product Status: Obsolete

Win Source Part Number: 1257333-SN74AS373DWRE4
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74AS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 48mA
Independent Circuits: 1
Delay Time - Propagation: 6ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AS3
Product Status: Obsolete

Buy Now Datasheet
Logic - Latches - SN74AS373DWRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74AS373DWRE4
Logic - Latches SN74AS373DWRE4
IC LATCH TRANSP OCT D 3ST 20SOIC

IC LATCH TRANSP OCT D 3ST 20SOIC

Supplier's Site Datasheet
Latches - SN74AS373DWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches
Product Number 1257333-SN74AS373DWRE4 SN74AS373DWRE4 SN74AS373DWRE4
Product Name Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V
Low-level Output Current (Sink) 48 mA 48 mA
High-level Output Current (Source) 15 mA 15 mA
Propagation Delay 6 ns 6 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC259 8-Bit Addressable Latches - 85519012A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
4 suppliers
Logic - Latches - 74LCX162373MEAX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
 - 74HC573D/C4J - Rochester Electronics
Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Package Type SOT163
View Details