NAND Gate, AS Series, 1-Func, 8-Input, TTL, PDSO14
IC GATE NAND 1CH 8-INP 14SSOP Product overview: SN74AS30DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS30DBR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1094894-SN74AS30DBR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AS
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): 74HCT30DB,112; 74HCT30DB,118; 74ABT00DB,112; SN74ACT00DBR; SN74ACT10DBR; SN74ALS00ADBR;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AS30DBRG4-ND,SN7
Base Product Number: SN74AS3
IC GATE NAND 1CH 8-INP 14SSOP
NAND Gate IC 1 Channel 14-SSOP
IC GATE NAND 1CH 8-INP 14SSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AS30DBR | 705-SN74AS30DBR | 1094894-SN74AS30DBR | SN74AS30DBR | SN74AS30DBR | SN74AS30DBR |
| Product Name | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND; NAND GATE | NOT; NAND; NAND Gate | NAND | NAND; NAND Gate | NOT; NAND |
| Logic Family | TTL | |||||
| IC Package Type | SOP; SSOP; Other; SSOP14 | Other; SSOP | SSOP | SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width) | ||
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Inputs | 8 | 8 | 8 |