NOR Gate IC 3 Channel 14-SOIC
IC GATE NOR 3CH 3-INP 14SOIC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | SN74AS27DRG4 | SN74AS27DRG4 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOR; NOR Gate | NOT; NOR |
| Supply Voltage | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) |
| Inputs | 3 | |
| Operating Current | 20 mA |