Texas Instruments High-Performance Analog Quad Analog Switch and Multiplexer IC SN74AS258NSR

Description
AS SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, INVERTED OUTPUT, PDSO16, GREEN, PLASTIC, SOP-16 Product overview: SN74AS258NSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AS258NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AS SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, INVERTED OUTPUT, PDSO16, GREEN, PLASTIC, SOP-16 Product overview: SN74AS258NSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AS258NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
743-SN74AS258NSR
Quad Analog Switch and Multiplexer IC 743-SN74AS258NSR
AS SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, INVERTED OUTPUT, PDSO16, GREEN, PLASTIC, SOP-16 Product overview: SN74AS258NSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AS258NSR can be used for catalog matching and distributor lookup.

AS SERIES, QUAD 2 LINE TO 1 LINE MULTIPLEXER, INVERTED OUTPUT, PDSO16, GREEN, PLASTIC, SOP-16 Product overview: SN74AS258NSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AS258NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AS258NSR - 896494-SN74AS258NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AS258NSR
896494-SN74AS258NSR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AS258NSR 896494-SN74AS258NSR
Manufacturer: Texas Instruments Win Source Part Number: 896494-SN74AS258NSR Series: 74AS Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SN74AS2 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 896494-SN74AS258NSR
Series: 74AS
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SN74AS2
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74AS258NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74AS258NSR
Logic - Signal Switches, Multiplexers, Decoders SN74AS258NSR
IC MULTIPLEXER 4 X 2:1 16SO

IC MULTIPLEXER 4 X 2:1 16SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-SN74AS258NSR 896494-SN74AS258NSR SN74AS258NSR
Product Name Quad Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AS258NSR Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1922722 - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Package Type DIP; PDIP; Pdip
Number of Pins 16
View Details
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74HCT138M - 915164-CD74HCT138M - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details
Single bus switch - 74CBTLV1G125GW,125 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers