Quad 2:1 Mux IC, 5ns, SOIC, Inverting Product overview: SN74AS258D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AS258D can be used for catalog matching and distributor lookup.
Multiplexer 4 x 2:1 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1253982-SN74AS258D
Series: 74AS
Packaging: Tube
Type: Multiplexer
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Current - Output High, Low: 2.6mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Independent Circuits: 1
Voltage Supply Source: Single Supply
Part Status: Obsolete(EOL)
Family Name: SN74AS258
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): DM74AS258M_NL; DM74AS258MX_NL; DM74AS258M_Q;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 280
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 743-SN74AS258D | 296-6349-5-ND | 1253982-SN74AS258D |
| Product Name | Quad SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AS258D |
| Standards and Certifications | RoHS |