Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74AS250ADWR

Description
Data Generator/Multiplexe r 1 x 16:1 24-SOIC
Request a Quote Datasheet
Description
Data Generator/Multiplexe r 1 x 16:1 24-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74AS250ADWR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN74AS250ADWR-ND
Signal Switches, Multiplexers, Decoders SN74AS250ADWR-ND
Data Generator/Multiplexe r 1 x 16:1 24-SOIC

Data Generator/Multiplexer 1 x 16:1 24-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AS250ADWR - 128704-SN74AS250ADWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AS250ADWR
128704-SN74AS250ADWR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AS250ADWR 128704-SN74AS250ADWR
Manufacturer: Texas Instruments Win Source Part Number: 128704-SN74AS250ADWR Packaging: Reel - TR Type: Data Generator/Multiplexe r Mounting: SMD (SMT) Current - Output High, Low: 15mA, 48mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 24-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 128704-SN74AS250ADWR
Packaging: Reel - TR
Type: Data Generator/Multiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 15mA, 48mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SN74AS250ADWR
Analog Switch and Multiplexer IC 743-SN74AS250ADWR
AS SERIES, 16 LINE TO 1 LINE MULTIPLEXER, INVERTED OUTPUT, PDSO24, PLASTIC, SO-24 Product overview: SN74AS250ADWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AS250ADWR can be used for catalog matching and distributor lookup.

AS SERIES, 16 LINE TO 1 LINE MULTIPLEXER, INVERTED OUTPUT, PDSO24, PLASTIC, SO-24 Product overview: SN74AS250ADWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AS250ADWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74AS250ADWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74AS250ADWR
Logic - Signal Switches, Multiplexers, Decoders SN74AS250ADWR
IC DATA GEN/MULTPL 1X16:1 24SOIC

IC DATA GEN/MULTPL 1X16:1 24SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74AS250ADWR-ND 128704-SN74AS250ADWR 743-SN74AS250ADWR SN74AS250ADWR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AS250ADWR Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data