Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS245DW SN74AS245DW

Description
Manufacturer: Texas Instruments Win Source Part Number: 765249-SN74AS245DW Series: 74AS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74AS245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): DM74AS245WM; DM74AS245WMX; DM74AS245SJX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 765249-SN74AS245DW Series: 74AS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74AS245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): DM74AS245WM; DM74AS245WMX; DM74AS245SJX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS245DW - 765249-SN74AS245DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS245DW
765249-SN74AS245DW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS245DW 765249-SN74AS245DW
Manufacturer: Texas Instruments Win Source Part Number: 765249-SN74AS245DW Series: 74AS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74AS245 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): DM74AS245WM; DM74AS245WMX; DM74AS245SJX; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765249-SN74AS245DW
Series: 74AS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74AS245
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): DM74AS245WM; DM74AS245WMX; DM74AS245SJX;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74AS245DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74AS245DW
Buffers, Drivers, Receivers, Transceivers SN74AS245DW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 765249-SN74AS245DW SN74AS245DW
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS245DW Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details