Manufacturer: Texas Instruments
Win Source Part Number: 794952-SN74AS241AN
Series: 74AS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: SN74AS241
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): SN74AS241DWR; SN74AS241ADWE4; SN74AS241ANSRG4; SN74AS241ANS;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
IC BUF NON-INVERT 5.5V 20DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 794952-SN74AS241AN | 296-33802-5-ND | SN74AS241AN |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74AS241AN | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |