Win Source Part Number: 1257986-SN74AS20DRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AS
Package: Tape & Reel (TR)
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AS2
Product Status: Obsolete
IC GATE NAND 2CH 4-INP 14SOIC Product overview: SN74AS20DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS20DRG4 can be used for catalog matching and distributor lookup.
NAND Gate IC 2 Channel 14-SOIC
NAND Gate IC 2 Channel 14-SOIC
IC GATE NAND 2CH 4-INP 14SOIC
IC GATE NAND 2CH 4-INP 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257986-SN74AS20DRG4 | 705-SN74AS20DRG4 | SN74AS20DRG4-ND | SN74AS20DRG4 | SN74AS20DRG4 | SN74AS20DRG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Dual Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | NAND; NAND Gate | NOT; NAND | NAND |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 4 | 4 | 4 | 4 | ||
| Propagation Delay | 5 ns | 5 ns | 5 ns | |||
| Low Level Output Current (Sink) | 20 mA | 2 mA | 20 mA |