Dual 4-Input NAND Gate, 5ns, SOIC, 5.5V Product overview: SN74AS20DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS20DR can be used for catalog matching and distributor lookup.
NAND Gate IC 2 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1099446-SN74AS20DR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
NAND Gate, AS Series, 2-Func, 4-Input, TTL, PDSO14
IC GATE NAND 2CH 4-INP 14SOIC
NAND Gate IC 2 Channel 14-SOIC
IC GATE NAND 2CH 4-INP 14-SOIC
IC GATE NAND 2CH 4-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AS20DR | 296-6342-2-ND | 1099446-SN74AS20DR | SN74AS20DR | SN74AS20DR | SN74AS20DR | 815-SN74AS20DR | SN74AS20DR |
| Product Name | Dual 5.5V SOIC Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AS20DR | Logic - Gates and Inverters | Gates and Inverters | IC GATE NAND 2CH 4-INP 14-SOIC | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND; NAND GATE | NAND | NOT; NAND; NAND Gate | AND; NAND | NOT; NAND | NAND; NAND Gate | NAND | NAND |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | 5V; 5V | ||
| Inputs | 4 | 4 | 4 | 4 | 4 | |||
| Propagation Delay | 5 ns | 5 ns | 5 ns | 5 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |