Texas Instruments Standard Linear and Logic Quad 100MHz 5V Logic IC SN74AS175BNSR

Description
Quad 4-Bit D Flip-Flop, 100MHz, 5V, TTL, SOP Product overview: SN74AS175BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 100MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS175BNSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad 4-Bit D Flip-Flop, 100MHz, 5V, TTL, SOP Product overview: SN74AS175BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 100MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS175BNSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 100MHz 5V Logic IC
706-SN74AS175BNSR
Quad 100MHz 5V Logic IC 706-SN74AS175BNSR
Quad 4-Bit D Flip-Flop, 100MHz, 5V, TTL, SOP Product overview: SN74AS175BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 100MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS175BNSR can be used for catalog matching and distributor lookup.

Quad 4-Bit D Flip-Flop, 100MHz, 5V, TTL, SOP Product overview: SN74AS175BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 100MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 100MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS175BNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AS175BNSR
Product Name Quad 100MHz 5V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Dual retriggerable monostable multivibrator with reset - 74AHC123APW-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features Schmitt Trigger
IC Package Type Other; SOT403-1 SOT403-1
View Details
2 suppliers
Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Quad 2-Input XOR - MYXAF54RHC86/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54LS26FMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details