Texas Instruments SN74AS157 Quadruple 1-of-2 Data Selectors/Multiplexers SN74AS157DE4

Description
Quadruple 1-of-2 Data Selectors/Multiplexe rs 16-SOIC 0 to 70
Request a Quote
Description
Quadruple 1-of-2 Data Selectors/Multiplexe rs 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AS157 is a quadruple 1-of-2 data selector/multiplexer that routes a 4-bit word from one of two sources to four outputs with true data logic. It is available in a 16-pin small-outline (SOIC, D package) with an operating temperature range of 0°C to 70°C. The device features buffered inputs and outputs, and a separate strobe (G) input for data selection control.

Datasheet Summary
Powered by GS/AI

The SN74AS157 is a quadruple 1-of-2 data selector/multiplexer that routes a 4-bit word from one of two sources to four outputs with true data logic. It is available in a 16-pin small-outline (SOIC, D package) with an operating temperature range of 0°C to 70°C. The device features buffered inputs and outputs, and a separate strobe (G) input for data selection control.

Suppliers

Company
Product
Description
Supplier Links
SN74AS157 Quadruple 1-of-2 Data Selectors/Multiplexers - SN74AS157DE4 - Texas Instruments
Dallas, TX, United States
SN74AS157 Quadruple 1-of-2 Data Selectors/Multiplexers
SN74AS157DE4
SN74AS157 Quadruple 1-of-2 Data Selectors/Multiplexers SN74AS157DE4
Quadruple 1-of-2 Data Selectors/Multiplexe rs 16-SOIC 0 to 70

Quadruple 1-of-2 Data Selectors/Multiplexers 16-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Multiplexers
Product Number SN74AS157DE4
Product Name SN74AS157 Quadruple 1-of-2 Data Selectors/Multiplexers
Supply Voltage 4.5
Package Type PDIP,SO,SOIC
Logic Family AS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54LS157DMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 4016BDC - Quarktwin Technology Ltd.
Specs
Package Type DIP; 14-CDIP
View Details
2 suppliers