Texas Instruments High-Performance Analog Signal Switches, Multiplexers, Decoders SN74AS153N

Description
Multiplexer 2 x 4:1 16-PDIP
Request a Quote Datasheet
Description
Multiplexer 2 x 4:1 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74AS153N-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
SN74AS153N-ND
Signal Switches, Multiplexers, Decoders SN74AS153N-ND
Multiplexer 2 x 4:1 16-PDIP

Multiplexer 2 x 4:1 16-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 125MHz 5V Analog Switch and Multiplexer IC
743-SN74AS153N
Dual 125MHz 5V Analog Switch and Multiplexer IC 743-SN74AS153N
Dual 4:1 Multiplexer IC, 125MHz, 8ns, PDIP, 5V Product overview: SN74AS153N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 125MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AS153N can be used for catalog matching and distributor lookup.

Dual 4:1 Multiplexer IC, 125MHz, 8ns, PDIP, 5V Product overview: SN74AS153N from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 125MHz, 5V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 125MHz, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74AS153N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AS153N - 1253972-SN74AS153N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AS153N
1253972-SN74AS153N
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AS153N 1253972-SN74AS153N
Manufacturer: Texas Instruments Win Source Part Number: 1253972-SN74AS153N Packaging: Tube Type: Multiplexer Mounting Style: Through Hole Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: 74AS153 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253972-SN74AS153N
Packaging: Tube
Type: Multiplexer
Mounting Style: Through Hole
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: 74AS153
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN74AS153N-ND 743-SN74AS153N 1253972-SN74AS153N
Product Name Signal Switches, Multiplexers, Decoders Dual 125MHz 5V Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74AS153N
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 C (32 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Quad 1-of-2 multiplexer/demultiplexer - 74CBTLV3257BQ,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
5 suppliers
Multiplexer & Demultiplexer ICs - 5236305 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type SOIC; Soic
Number of Pins 14
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BEE3 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
Band 1/3/7 Multiplexer - QM26001 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 19 Pin Leadless SMT
View Details