Texas Instruments OEM Parts - OEM Parts ( S ) - SN74AS138NE4 SN74AS138NE4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094891-SN74AS138NE4 Mounting: SMD (SMT) Bandwidth: 125 MHz Weight: 951.693491 mg Number of Bits: 8 Number of Channels: 1 Number of Pins: 16 Independent Circuits: 1 Propagation Delay: 22 ns Categories: OEM Parts( S ) Case / Package: PDIP Alternative Parts (Cross-Reference): SN74HCT138N; CD74HCT4051E; SN74F138N; MC74ACT139NG; MC74HCT138ANG; MC74ACT138NG; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Decoder, Demultiplexer Number of Input Lines: 3 Number of Output Lines: 8 Supply Type: Single
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094891-SN74AS138NE4 Mounting: SMD (SMT) Bandwidth: 125 MHz Weight: 951.693491 mg Number of Bits: 8 Number of Channels: 1 Number of Pins: 16 Independent Circuits: 1 Propagation Delay: 22 ns Categories: OEM Parts( S ) Case / Package: PDIP Alternative Parts (Cross-Reference): SN74HCT138N; CD74HCT4051E; SN74F138N; MC74ACT139NG; MC74HCT138ANG; MC74ACT138NG; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Decoder, Demultiplexer Number of Input Lines: 3 Number of Output Lines: 8 Supply Type: Single
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SN74AS138NE4 - 1094891-SN74AS138NE4 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SN74AS138NE4
1094891-SN74AS138NE4
OEM Parts - OEM Parts ( S ) - SN74AS138NE4 1094891-SN74AS138NE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1094891-SN74AS138NE4 Mounting: SMD (SMT) Bandwidth: 125 MHz Weight: 951.693491 mg Number of Bits: 8 Number of Channels: 1 Number of Pins: 16 Independent Circuits: 1 Propagation Delay: 22 ns Categories: OEM Parts( S ) Case / Package: PDIP Alternative Parts (Cross-Reference): SN74HCT138N; CD74HCT4051E; SN74F138N; MC74ACT139NG; MC74HCT138ANG; MC74ACT138NG; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Logic Function: Decoder, Demultiplexer Number of Input Lines: 3 Number of Output Lines: 8 Supply Type: Single

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1094891-SN74AS138NE4
Mounting: SMD (SMT)
Bandwidth: 125 MHz
Weight: 951.693491 mg
Number of Bits: 8
Number of Channels: 1
Number of Pins: 16
Independent Circuits: 1
Propagation Delay: 22 ns
Categories: OEM Parts( S )
Case / Package: PDIP
Alternative Parts (Cross-Reference): SN74HCT138N; CD74HCT4051E; SN74F138N; MC74ACT139NG; MC74HCT138ANG; MC74ACT138NG;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: Decoder, Demultiplexer
Number of Input Lines: 3
Number of Output Lines: 8
Supply Type: Single

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1094891-SN74AS138NE4
Product Name OEM Parts - OEM Parts ( S ) - SN74AS138NE4
Unlock Full Specs
to access all available technical data