AND Gate IC 3 Channel 14-SO
AND Gate, AS Series, 3-Func, 3-Input, TTL, PDSO14
Triple 3-Input AND Gate IC, 5V, SOP, 6ns, 20mA Product overview: SN74AS11NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 20mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS11NSR can be used for catalog matching and distributor lookup.
IC GATE AND 3CH 3-INP 14SO
IC GATE AND 3CH 3-INP 14SOP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74AS11NSR-ND | SN74AS11NSR | 705-SN74AS11NSR | SN74AS11NSR | SN74AS11NSR | SN74AS11NSR |
| Product Name | Gates and Inverters | 5V 20mA Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | AND; AND GATE | AND | NOT; AND | AND; AND Gate |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 3 | 3 | 3 | |||
| Propagation Delay | 6 ns | 6 ns | ||||
| Low Level Output Current (Sink) | 2 mA | 20 mA |