Win Source Part Number: 1257990-SN74AS11DR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74AS
Package: Tape & Reel (TR)
Number of Circuits: 3
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AS11DRE4,SN74AS1
Base Product Number: SN74AS1
AND Gate, AS Series, 3-Func, 3-Input, TTL, PDSO14
Triple 3-Input AND Gate, 6ns, SOIC-14, 5V, 20mA Product overview: SN74AS11DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 20mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS11DR can be used for catalog matching and distributor lookup.
AND Gate IC 3 Channel 14-SOIC
IC GATE AND 3CH 3-INP 14SOIC
IC GATE AND 3CH 3-INP 14SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257990-SN74AS11DR | SN74AS11DR | 705-SN74AS11DR | SN74AS11DR-ND | SN74AS11DR | SN74AS11DR | SN74AS11DR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | 5V 20mA SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NOT; AND; AND Gate | AND | AND; AND GATE | AND | NOT; AND | AND; AND Gate | AND |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 6 ns | 6 ns | 6 ns | ||||
| Low Level Output Current (Sink) | 20 mA | 2 mA | 20 mA |