Texas Instruments Standard Linear and Logic Dual 105MHz 5V Logic IC SN74AS109ANSR

Description
Dual JK Flip-Flop, 105MHz, 5V, SOP, Bipolar Product overview: SN74AS109ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 105MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS109ANSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop, 105MHz, 5V, SOP, Bipolar Product overview: SN74AS109ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 105MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS109ANSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 105MHz 5V Logic IC
706-SN74AS109ANSR
Dual 105MHz 5V Logic IC 706-SN74AS109ANSR
Dual JK Flip-Flop, 105MHz, 5V, SOP, Bipolar Product overview: SN74AS109ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 105MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS109ANSR can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, 105MHz, 5V, SOP, Bipolar Product overview: SN74AS109ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 105MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS109ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AS109ANSR
Product Name Dual 105MHz 5V Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS09FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic IC - 705-74AHCT08D,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND; AND
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
6 suppliers
Logic Gates - 1222834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details