Texas Instruments Standard Linear and Logic Dual 105MHz 20mA SOIC Logic IC SN74AS109ADRG4

Description
Dual J-K Flip-Flop, 105MHz, 20mA, SOIC, Pos Edge Trigger Product overview: SN74AS109ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105MHz, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 105MHz, 20mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS109ADRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual J-K Flip-Flop, 105MHz, 20mA, SOIC, Pos Edge Trigger Product overview: SN74AS109ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105MHz, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 105MHz, 20mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS109ADRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 105MHz 20mA SOIC Logic IC
706-SN74AS109ADRG4
Dual 105MHz 20mA SOIC Logic IC 706-SN74AS109ADRG4
Dual J-K Flip-Flop, 105MHz, 20mA, SOIC, Pos Edge Trigger Product overview: SN74AS109ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105MHz, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 105MHz, 20mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS109ADRG4 can be used for catalog matching and distributor lookup.

Dual J-K Flip-Flop, 105MHz, 20mA, SOIC, Pos Edge Trigger Product overview: SN74AS109ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105MHz, 20mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 105MHz, 20mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS109ADRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AS109ADRG4
Product Name Dual 105MHz 20mA SOIC Logic IC
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHC
View Details
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 2138998P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details