Texas Instruments Standard Linear and Logic Dual 105MHz SOIC Logic IC SN74AS109ADRE4

Description
Dual J-K Flip-Flop, Positive Edge Triggered, 105MHz, SOIC Product overview: SN74AS109ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 105MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS109ADRE4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual J-K Flip-Flop, Positive Edge Triggered, 105MHz, SOIC Product overview: SN74AS109ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 105MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS109ADRE4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 105MHz SOIC Logic IC - 706-SN74AS109ADRE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 105MHz SOIC Logic IC
706-SN74AS109ADRE4
Dual 105MHz SOIC Logic IC 706-SN74AS109ADRE4
Dual J-K Flip-Flop, Positive Edge Triggered, 105MHz, SOIC Product overview: SN74AS109ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 105MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS109ADRE4 can be used for catalog matching and distributor lookup.

Dual J-K Flip-Flop, Positive Edge Triggered, 105MHz, SOIC Product overview: SN74AS109ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 105MHz, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 105MHz, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74AS109ADRE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74AS109ADRE4
Product Name Dual 105MHz SOIC Logic IC
Gate Type Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT14BQ-Q100,11TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-8870801DA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Quad 2-Input NAND - AF54RHC00ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - Multi-Function, Configurable - 100301QC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
Inputs 15
Number of Gates 3
View Details