Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74AS1034ANSRG4

Description
Win Source Part Number: 1259795-SN74AS1034AN SRG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Logic Current - Output High, Low: 48mA, 48mA Number of Elements: 6 Number of Bits per Element: 1 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1259795-SN74AS1034AN SRG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Logic Current - Output High, Low: 48mA, 48mA Number of Elements: 6 Number of Bits per Element: 1 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259795-SN74AS1034ANSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259795-SN74AS1034ANSRG4
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259795-SN74AS1034ANSRG4
Win Source Part Number: 1259795-SN74AS1034AN SRG4 Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74AS Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Logic Current - Output High, Low: 48mA, 48mA Number of Elements: 6 Number of Bits per Element: 1 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74AS1 Product Status: Obsolete

Win Source Part Number: 1259795-SN74AS1034ANSRG4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74AS
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Logic
Current - Output High, Low: 48mA, 48mA
Number of Elements: 6
Number of Bits per Element: 1
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74AS1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Buffer Amplifiers
Product Number 1259795-SN74AS1034ANSRG4
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC428AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 500 V/µs
Bandwidth 135 MHz
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Buffers, Drivers, Receivers, Transceivers - 74ACTQ245SCX-G REEL - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
View Details
2 suppliers
Buffers, Drivers, Receivers, Transceivers - 74FCT163244APFG8-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "48-TFSOP (0.173"", 4.40mm Width)"
View Details
2 suppliers
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details