AS SERIES, QUAD 2-INPUT OR GATE, PDSO14, PLASTIC, SO-14 Product overview: SN74AS1032ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1032ADR can be used for catalog matching and distributor lookup.
OR Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14
OR Gate IC 4 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1253961-SN74AS1032AD
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 48mA, 48mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: 74AS1032
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Max Propagation Delay at V, Max CL: 6.3ns at 5V, 50pF
IC GATE OR 4CH 2-INP 14SOIC
OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AS1032ADR | SN74AS1032ADR | SN74AS1032ADR-ND | 1253961-SN74AS1032ADR | SN74AS1032ADR | SN74AS1032ADR | 815-SN74AS1032ADR | SN74AS1032ADR |
| Product Name | Quad Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AS1032ADR | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | IC GATE OR 4CH 2-INP 14-SOIC | Logic - Gates and Inverters | |
| Gate Type | OR; OR GATE | OR | OR | NOT; OR; OR Gate | OR | OR; OR Gate | OR | NOT; OR |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 5V; 5V | 2V (Low), 0.8V (High) | ||
| Inputs | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 6.3 ns | 6.3 ns | 6.3 ns | 6.3 ns | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |