Inverter IC 6 Channel 14-PDIP
6-Ch Bipolar Inverter IC, 4.5-5.5V, 48mA, 4ns, PDIP Product overview: SN74AS1004AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 48mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 48mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS1004AN can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 14DIP
Inverter IC 6 Channel 14-PDIP
IC INVERTER 6CH 6-INP 14DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-6328-5-ND | 705-SN74AS1004AN | SN74AS1004AN | SN74AS1004AN | SN74AS1004AN |
| Product Name | Gates and Inverters | 5.5V 48mA Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |
| Inputs | 1 | 6 | 1 | ||
| Propagation Delay | 4 ns | 4 ns | |||
| Low Level Output Current (Sink) | 48 mA | 48 mA |