Quadruple 2-Input Positive-AND Gates 14-SSOP Product overview: SN74AS08DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS08DBR can be used for catalog matching and distributor lookup.
AND Gate, AS Series, 4-Func, 2-Input, TTL, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 082242-SN74AS08DBR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC GATE AND 4CH 2-INP 14SSOP
Logic Gates Quadruple 2-Input Positive-AND Gates 14-SSOP
IC GATE AND 4CH 2-INP 14SSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74AS08DBR | SN74AS08DBR | 082242-SN74AS08DBR | SN74AS08DBR | SN74AS08DBR | SN74AS08DBR | SN74AS08DBR |
| Product Name | SSOP Logic IC | Logic - Logic - Gates and Inverters - SN74AS08DBR | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | |
| Logic Family | AS | TTL | |||||
| Inputs | 2 | 2 | 2 | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Pin Count | 14 | ||||||
| Gate Type | AND | NOT; AND; AND Gate | AND | NOT; AND | AND; AND Gate |