Inverter IC 6 Channel 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 029846-SN74AS04NSR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Hex Inverter IC, 6-Bit, 5V, SOP, 5ns Delay Product overview: SN74AS04NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS04NSR can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14SOP
IC INVERTER 6CH 1-INP 14SO
INVERTER, AS SERIES, 6-FUNC, 1-INPUT, TTL, SOP-14. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Radwell International | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-38790-2-ND | 029846-SN74AS04NSR | 705-SN74AS04NSR | SN74AS04NSR | SN74AS04NSR | 16664971 | SN74AS04NSR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74AS04NSR | 5V Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter, Buffer | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Inputs | 1 | 6 | 6 | 1 | |||
| Propagation Delay | 5 ns | 5 ns | 5 ns | ||||
| Low Level Output Current (Sink) | 2 mA | 20 mA | 20 mA |