Manufacturer: Texas Instruments
Win Source Part Number: 065280-SN74AS04N
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Inverter IC 6 Channel 14-PDIP
6-Ch Bipolar Inverter IC, 4.5-5.5V, 5ns, PDIP Product overview: SN74AS04N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74AS04N can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 14DIP
IC INVERTER 6CH 6-INP 14DIP
IC, LOGIC, HEX INVERTER, 14DIP; Logic Family / Base Number:74AS04; Logic Type:Inverter; Output Current:20mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 065280-SN74AS04N | 296-1522-5-ND | 705-SN74AS04N | SN74AS04N | SN74AS04N | SN74AS04N | 37AJ1060 |
| Product Name | Logic - Logic - Gates and Inverters - SN74AS04N | Gates and Inverters | 5.5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Ic, Logic, Hex Inverter, 14Dip; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter | NOT; Inverter |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | 5.5V | |
| Inputs | 6 | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 5 ns | 5 ns | 5 ns | ||||
| Low Level Output Current (Sink) | 20 mA | 2 mA | 20 mA |