Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVTHR16245VR

Description
IC TXRX NON-INVERT 3.6V 48TVSOP
Datasheet
Description
IC TXRX NON-INVERT 3.6V 48TVSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTHR16245VR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALVTHR16245VR
Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVTHR16245VR
IC TXRX NON-INVERT 3.6V 48TVSOP

IC TXRX NON-INVERT 3.6V 48TVSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ALVTHR16245VR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details
GPS Antennas - 554243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF2401AG-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 1000 kbps
View Details
2 suppliers
Telecom - SI32178-B-FM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details