Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTHR16245DL SN74ALVTHR16245DL

Description
Manufacturer: Texas Instruments Win Source Part Number: 934579-SN74ALVTHR162 45DL Series: 74ALVTHR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP Package: 48-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALVTHR16245 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74ALVTHR16245DLG4, 74ALVTHR16245DLG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934579-SN74ALVTHR162 45DL Series: 74ALVTHR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP Package: 48-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALVTHR16245 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74ALVTHR16245DLG4, 74ALVTHR16245DLG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTHR16245DL - 934579-SN74ALVTHR16245DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTHR16245DL
934579-SN74ALVTHR16245DL
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTHR16245DL 934579-SN74ALVTHR16245DL
Manufacturer: Texas Instruments Win Source Part Number: 934579-SN74ALVTHR162 45DL Series: 74ALVTHR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP Package: 48-BSSOP (0.295", 7.50mm Width) Package: Tube Mounting: Surface Mount Family Name: 74ALVTHR16245 Categories: Integrated Circuits (ICs) Case / Package: 48-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74ALVTHR16245DLG4, 74ALVTHR16245DLG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 934579-SN74ALVTHR16245DL
Series: 74ALVTHR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Package: 48-BSSOP (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ALVTHR16245
Categories: Integrated Circuits (ICs)
Case / Package: 48-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74ALVTHR16245DLG4, 74ALVTHR16245DLG4-ND

Buy Now Datasheet
IC TXRX NON-INVERT 3.6V 48SSOP - 815-SN74ALVTHR16245DL - Utmel Electronic Limited
Hong Kong, China
IC TXRX NON-INVERT 3.6V 48SSOP
815-SN74ALVTHR16245DL
IC TXRX NON-INVERT 3.6V 48SSOP 815-SN74ALVTHR16245DL
IC TXRX NON-INVERT 3.6V 48SSOP

IC TXRX NON-INVERT 3.6V 48SSOP

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74ALVTHR16245DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74ALVTHR16245DL
Buffers, Drivers, Receivers, Transceivers SN74ALVTHR16245DL
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 934579-SN74ALVTHR16245DL 815-SN74ALVTHR16245DL SN74ALVTHR16245DL
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTHR16245DL IC TXRX NON-INVERT 3.6V 48SSOP Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 48-BSSOP (0.295, 7.50mm Width) Surface Mount; 48-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details