Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVTH32244KR

Description
IC BUF NON-INVERT 3.6V 96LFBGA
Datasheet
Description
IC BUF NON-INVERT 3.6V 96LFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74ALVTH32244KR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74ALVTH32244KR
Logic - Buffers, Drivers, Receivers, Transceivers SN74ALVTH32244KR
IC BUF NON-INVERT 3.6V 96LFBGA

IC BUF NON-INVERT 3.6V 96LFBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74ALVTH32244KR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

KBMPS005070 - KBMPS005070 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 7000 MHz
View Details
GPS Antennas - 1407612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF51822-CFAC-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI32284-A-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 48-VFQFN Exposed Pad
View Details